Panasonic SMD 10W Resistor ERJ-2GEJ392X

Description
3.9kR 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ392X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ392X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.9kR 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ392X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ392X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-2GEJ392X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-2GEJ392X
SMD 10W Resistor 52-ERJ-2GEJ392X
3.9kR 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ392X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ392X can be used for catalog matching and distributor lookup.

3.9kR 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ392X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ392X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 3K9, 5%, 0.1W, 0402; Resistance Panasonic - 53W4166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.1W, 0402; Resistance Panasonic
53W4166
Res, Thick Film, 3K9, 5%, 0.1W, 0402; Resistance Panasonic 53W4166
RES, THICK FILM, 3K9, 5%, 0.1W, 0402; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.1W, 0402; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0402, 3.9Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0402, 3.9Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8722
Resistor, Thick Film, 0402, 3.9Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8722
RESISTOR, THICK FILM, 0402, 3.9KOHM, 5%, 100mW, FULL REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0402, 3.9KOHM, 5%, 100mW, FULL REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ392X 53W4166 51W8722
Product Name SMD 10W Resistor Res, Thick Film, 3K9, 5%, 0.1W, 0402; Resistance Panasonic Resistor, Thick Film, 0402, 3.9Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details