Panasonic Res, 360K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ364X

Description
RES, 360K, 5%, 0.1W, THICK FILM, 0402; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 360K, 5%, 0.1W, THICK FILM, 0402; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 360K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2171
Res, 360K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2171
RES, 360K, 5%, 0.1W, THICK FILM, 0402; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 360K, 5%, 0.1W, THICK FILM, 0402; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8720
Res, 360K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8720
RES, 360K, 5%, 0.1W, THICK FILM, 0402; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 360K, 5%, 0.1W, THICK FILM, 0402; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2171
Product Name Res, 360K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 360000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details