Panasonic Res, Thick Film, 360R, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ361X

Description
RES, THICK FILM, 360R, 5%, 0.1W, 0402, REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 360R, 5%, 0.1W, 0402, REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 360R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8717
Res, Thick Film, 360R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8717
RES, THICK FILM, 360R, 5%, 0.1W, 0402, REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 360R, 5%, 0.1W, 0402, REEL; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 360R, 5%, 0.1W, 0402; Resistance Panasonic - 53W4165 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 5%, 0.1W, 0402; Resistance Panasonic
53W4165
Res, Thick Film, 360R, 5%, 0.1W, 0402; Resistance Panasonic 53W4165
RES, THICK FILM, 360R, 5%, 0.1W, 0402; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 360R, 5%, 0.1W, 0402; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W8717 53W4165
Product Name Res, Thick Film, 360R, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 360R, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details