Panasonic Automotive SMD 100mW 50V Resistor ERJ-2GEJ334X

Description
330kR 5% 0402 SMD Thick Film Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GEJ334X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ334X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330kR 5% 0402 SMD Thick Film Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GEJ334X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ334X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 100mW 50V Resistor - 52-ERJ-2GEJ334X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100mW 50V Resistor
52-ERJ-2GEJ334X
Automotive SMD 100mW 50V Resistor 52-ERJ-2GEJ334X
330kR 5% 0402 SMD Thick Film Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GEJ334X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ334X can be used for catalog matching and distributor lookup.

330kR 5% 0402 SMD Thick Film Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GEJ334X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ334X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1066230-ERJ-2GEJ334X
Resistors - Chip Resistor - Surface Mount 1066230-ERJ-2GEJ334X
Win Source Part Number: 1066230-ERJ-2GEJ334X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 330 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 3-1622826-3; RK73B1ETTP334J; CRCW0402330KJNED; MCR01MZPJ334; RK73B1ETTP304J; MCR01MZPJ304ERJ-2GEJ 334X.; ERJ2GEJ334X; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P330KJDKR-NDR,ERJ2GE J334,P330KJTR-NDR,P3 30KJDKR,P330KJTR,P33 0KJCT-NDR,P330KJCT,E RJ2GEJ334X,ERJ-2GEJ3 34 Base Product Number: ERJ-2GEJ3

Win Source Part Number: 1066230-ERJ-2GEJ334X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 3-1622826-3; RK73B1ETTP334J; CRCW0402330KJNED; MCR01MZPJ334; RK73B1ETTP304J; MCR01MZPJ304ERJ-2GEJ334X.; ERJ2GEJ334X;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P330KJDKR-NDR,ERJ2GEJ334,P330KJTR-NDR,P330KJDKR,P330KJTR,P330KJCT-NDR,P330KJCT,ERJ2GEJ334X,ERJ-2GEJ334
Base Product Number: ERJ-2GEJ3

Buy Now Datasheet
Res, Thick Film, 330K, 5%, 0.1W, 0402; Resistance Panasonic - 53W4163 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 5%, 0.1W, 0402; Resistance Panasonic
53W4163
Res, Thick Film, 330K, 5%, 0.1W, 0402; Resistance Panasonic 53W4163
RES, THICK FILM, 330K, 5%, 0.1W, 0402; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 330K, 5%, 0.1W, 0402; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8714
Res, Thick Film, 330K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8714
RES, THICK FILM, 330K, 5%, 0.1W, 0402, REEL; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330K, 5%, 0.1W, 0402, REEL; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ334X 1066230-ERJ-2GEJ334X 53W4163 51W8714
Product Name Automotive SMD 100mW 50V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 330K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 330K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330000 ohms 330000 ohms 330000 ohms 330000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details