Panasonic Chip Resistor - Surface Mount ERJ-2GEJ332X

Description
RES SMD 3.3K OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 3.3K OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2GEJ332X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ332X
Chip Resistor - Surface Mount ERJ-2GEJ332X
RES SMD 3.3K OHM 5% 1/10W 0402

RES SMD 3.3K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 3K3, 5%, 0.1W, 0402; Resistance Panasonic - 65T8280 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 0.1W, 0402; Resistance Panasonic
65T8280
Res, Thick Film, 3K3, 5%, 0.1W, 0402; Resistance Panasonic 65T8280
RES, THICK FILM, 3K3, 5%, 0.1W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 0.1W, 0402; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K3, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7165 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7165
Res, Thick Film, 3K3, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7165
RES, THICK FILM, 3K3, 5%, 0.1W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 0.1W, 0402, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 3.3K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ332X - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.3K OHM 5% 1/10W 0402
590-ERJ-2GEJ332X
RES SMD 3.3K OHM 5% 1/10W 0402 590-ERJ-2GEJ332X
RES SMD 3.3K OHM 5% 1/10W 0402

RES SMD 3.3K OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERJ-2GEJ332X 65T8280 97W7165 590-ERJ-2GEJ332X
Product Name Chip Resistor - Surface Mount Res, Thick Film, 3K3, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 3K3, 5%, 0.1W, 0402, Reel; Resistance Panasonic RES SMD 3.3K OHM 5% 1/10W 0402
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers