Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ331X ERJ-2GEJ331X

Description
Manufacturer: Panasonic Win Source Part Number: 843298-ERJ-2GEJ331X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 843298-ERJ-2GEJ331X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ331X
843298-ERJ-2GEJ331X
Chip Resistor - Surface Mount - ERJ-2GEJ331X 843298-ERJ-2GEJ331X
Manufacturer: Panasonic Win Source Part Number: 843298-ERJ-2GEJ331X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 843298-ERJ-2GEJ331X
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now
Automotive SMD 330 Ohm 0.1W Resistor - 52-ERJ-2GEJ331X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 330 Ohm 0.1W Resistor
52-ERJ-2GEJ331X
Automotive SMD 330 Ohm 0.1W Resistor 52-ERJ-2GEJ331X
330 Ohm 5% 0.1W 0402 Thick Film SMD Resistor AEC-Q200 Product overview: ERJ-2GEJ331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 330 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ331X can be used for catalog matching and distributor lookup.

330 Ohm 5% 0.1W 0402 Thick Film SMD Resistor AEC-Q200 Product overview: ERJ-2GEJ331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 330 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ331X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GEJ331X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ331X
Chip Resistor - Surface Mount ERJ-2GEJ331X
RES SMD 330 OHM 5% 1/10W 0402

RES SMD 330 OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 330R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.1W, 0402; Resistance Panasonic
65T8279
Res, Thick Film, 330R, 5%, 0.1W, 0402; Resistance Panasonic 65T8279
RES, THICK FILM, 330R, 5%, 0.1W, 0402; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.1W, 0402; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7164
Res, Thick Film, 330R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7164
RES, THICK FILM, 330R, 5%, 0.1W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.1W, 0402, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 843298-ERJ-2GEJ331X 52-ERJ-2GEJ331X ERJ-2GEJ331X 65T8279 97W7164
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ331X Automotive SMD 330 Ohm 0.1W Resistor Chip Resistor - Surface Mount Res, Thick Film, 330R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 330R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details