Panasonic Res, 3M, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ305X

Description
RES, 3M, 5%, 0.1W, THICK FILM, 0402; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 3M, 5%, 0.1W, THICK FILM, 0402; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3M, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8713
Res, 3M, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8713
RES, 3M, 5%, 0.1W, THICK FILM, 0402; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 3M, 5%, 0.1W, THICK FILM, 0402; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8713
Product Name Res, 3M, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details