RES, THICK FILM, 300K, 5%, 0.1W, 0402; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RESISTOR, THICK FILM, 0402, 300KOHM, 5%, 100mW, FULL REEL; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53W4162 | 51W8712 |
| Product Name | Res, Thick Film, 300K, 5%, 0.1W, 0402; Resistance Panasonic | Resistor, Thick Film, 0402, 300Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] |
| Resistance Range | 300000 ohms | 300000 ohms |