Panasonic Res, Thick Film, 3K, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ302X

Description
RES, THICK FILM, 3K, 5%, 0.1W, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K, 5%, 0.1W, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K, 5%, 0.1W, 0402; Resistance Panasonic - 53W4160 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.1W, 0402; Resistance Panasonic
53W4160
Res, Thick Film, 3K, 5%, 0.1W, 0402; Resistance Panasonic 53W4160
RES, THICK FILM, 3K, 5%, 0.1W, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.1W, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8710
Res, Thick Film, 3K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8710
RES, THICK FILM, 3K, 5%, 0.1W, 0402, REEL; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.1W, 0402, REEL; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4160 51W8710
Product Name Res, Thick Film, 3K, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 3K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 3000 ohms 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details