The Panasonic ERJ series thick film chip resistor, part number 25AC9001, features a resistance value of 3 kΩ with a tolerance of ±5%. It has a power rating of 100 mW and is packaged in a 0402 (1005 metric) size. This resistor is designed for general-purpose applications and is compliant with RoHS standards. The temperature coefficient is specified at ±200 ppm/°C, and the component operates effectively within a temperature range of -55°C to +155°C. The resistor is suitable for both reflow and flow soldering processes and is compatible with placement machines, making it a reliable choice for various electronic projects.
Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ Series; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 25AC9001 |
| Product Name | Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |