Panasonic Res, 2R7, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ2R7X

Description
RES, 2R7, 5%, 0.1W, THICK FILM, 0402; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2R7, 5%, 0.1W, THICK FILM, 0402; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R7, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8696
Res, 2R7, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8696
RES, 2R7, 5%, 0.1W, THICK FILM, 0402; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 2R7, 5%, 0.1W, THICK FILM, 0402; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2161
Res, 2R7, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2161
RES, 2R7, 5%, 0.1W, THICK FILM, 0402; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 2R7, 5%, 0.1W, THICK FILM, 0402; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8696
Product Name Res, 2R7, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details