Panasonic SMD 2.4 Ohm 10W Resistor ERJ-2GEJ2R4X

Description
2.4 Ohm 5% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2GEJ2R4X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ2R4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.4 Ohm 5% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2GEJ2R4X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ2R4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.4 Ohm 10W Resistor - 52-ERJ-2GEJ2R4X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4 Ohm 10W Resistor
52-ERJ-2GEJ2R4X
SMD 2.4 Ohm 10W Resistor 52-ERJ-2GEJ2R4X
2.4 Ohm 5% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2GEJ2R4X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ2R4X can be used for catalog matching and distributor lookup.

2.4 Ohm 5% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2GEJ2R4X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ2R4X can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 51W8695 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
51W8695
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 51W8695
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-2GEJ2R4X 51W8695
Product Name SMD 2.4 Ohm 10W Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
Resistance Range 2.4 ohms
Tolerance 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details