Panasonic Res, Thick Film, 2R2, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ2R2X

Description
RES, THICK FILM, 2R2, 5%, 0.1W, 0402, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2R2, 5%, 0.1W, 0402, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R2, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8694
Res, Thick Film, 2R2, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8694
RES, THICK FILM, 2R2, 5%, 0.1W, 0402, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.1W, 0402, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8694
Product Name Res, Thick Film, 2R2, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details