Panasonic Res, Thick Film, 2R, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ2R0X.

Description
RES, THICK FILM, 2R, 5%, 0.1W, 0402, REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THICK FILM, 2R, 5%, 0.1W, 0402, REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 29AC5730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
29AC5730
Res, Thick Film, 2R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 29AC5730
RES, THICK FILM, 2R, 5%, 0.1W, 0402, REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 0.1W, 0402, REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5730
Product Name Res, Thick Film, 2R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details