RES, 2M7, 5%, 0.1W, THICK FILM, 0402; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
RES, 2M7, 5%, 0.1W, THICK FILM, 0402; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 51W8704 |
| Product Name | Res, 2M7, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 2.70E6 ohms |
| Tolerance | 5 +/- % |