Panasonic Automotive SMD 10W 50V Resistor ERJ-2GEJ274X

Description
270kR 5% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2GEJ274X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ274X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270kR 5% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2GEJ274X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ274X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W 50V Resistor - 52-ERJ-2GEJ274X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 50V Resistor
52-ERJ-2GEJ274X
Automotive SMD 10W 50V Resistor 52-ERJ-2GEJ274X
270kR 5% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2GEJ274X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ274X can be used for catalog matching and distributor lookup.

270kR 5% 0402 Thick Film SMD Resistor, 1/10W, 50V, AEC-Q200 Product overview: ERJ-2GEJ274X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ274X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GEJ274X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ274X
Chip Resistor - Surface Mount ERJ-2GEJ274X
RES SMD 270K OHM 5% 1/10W 0402

RES SMD 270K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 270K, 5%, 0.1W, 0402; Resistance Panasonic - 53W4157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 5%, 0.1W, 0402; Resistance Panasonic
53W4157
Res, Thick Film, 270K, 5%, 0.1W, 0402; Resistance Panasonic 53W4157
RES, THICK FILM, 270K, 5%, 0.1W, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 270K, 5%, 0.1W, 0402; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 5%; 270Kohm, 7 Inch Reel Rohs Compliant Panasonic - 84AC1427 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 5%; 270Kohm, 7 Inch Reel Rohs Compliant Panasonic
84AC1427
Thick Film Chip Res, 0402, 1/16W 5%; 270Kohm, 7 Inch Reel Rohs Compliant Panasonic 84AC1427
THICK FILM CHIP RES, 0402, 1/16W 5%; 270KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 5%; 270KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Thick Film, 0402, 270Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0402, 270Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8703
Resistor, Thick Film, 0402, 270Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8703
RESISTOR, THICK FILM, 0402, 270KOHM, 5%, 100mW, FULL REEL; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0402, 270KOHM, 5%, 100mW, FULL REEL; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ274X ERJ-2GEJ274X 53W4157 84AC1427 51W8703
Product Name Automotive SMD 10W 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 270K, 5%, 0.1W, 0402; Resistance Panasonic Thick Film Chip Res, 0402, 1/16W 5%; 270Kohm, 7 Inch Reel Rohs Compliant Panasonic Resistor, Thick Film, 0402, 270Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 270000 ohms 270000 ohms 270000 ohms 270000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details