Panasonic Res, Thick Film, 27K, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ273X

Description
RES, THICK FILM, 27K, 5%, 0.1W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 27K, 5%, 0.1W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7161
Res, Thick Film, 27K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7161
RES, THICK FILM, 27K, 5%, 0.1W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27K, 5%, 0.1W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K, 5%, 0.1W, 0402; Resistance Panasonic - 65T8276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 5%, 0.1W, 0402; Resistance Panasonic
65T8276
Res, Thick Film, 27K, 5%, 0.1W, 0402; Resistance Panasonic 65T8276
RES, THICK FILM, 27K, 5%, 0.1W, 0402; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 27K, 5%, 0.1W, 0402; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7161 65T8276
Product Name Res, Thick Film, 27K, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 27K, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 27000 ohms 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details