Panasonic SMD 270 Ohm 10W Resistor ERJ-2GEJ271X

Description
270 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ271X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ271X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ271X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ271X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270 Ohm 10W Resistor - 52-ERJ-2GEJ271X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270 Ohm 10W Resistor
52-ERJ-2GEJ271X
SMD 270 Ohm 10W Resistor 52-ERJ-2GEJ271X
270 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ271X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ271X can be used for catalog matching and distributor lookup.

270 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ271X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ271X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ271X
918576-ERJ-2GEJ271X
Chip Resistor - Surface Mount - ERJ-2GEJ271X 918576-ERJ-2GEJ271X
Manufacturer: Panasonic Win Source Part Number: 918576-ERJ-2GEJ271X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P270JCT, ERJ2GEJ271X, P270JTR-NDR, P270JDKR-NDR, ERJ-2GEJ271, ERJ2GEJ271, P270JDKR, P270JCT-NDR, P270JTR

Manufacturer: Panasonic
Win Source Part Number: 918576-ERJ-2GEJ271X
Series: ERJ-2G
Operating Temperature Range: -55°C ~ 155°C
Features: 270 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P270JCT, ERJ2GEJ271X, P270JTR-NDR, P270JDKR-NDR, ERJ-2GEJ271, ERJ2GEJ271, P270JDKR, P270JCT-NDR, P270JTR

Buy Now Datasheet
Res, Thick Film, 270R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8274 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.1W, 0402; Resistance Panasonic
65T8274
Res, Thick Film, 270R, 5%, 0.1W, 0402; Resistance Panasonic 65T8274
RES, THICK FILM, 270R, 5%, 0.1W, 0402; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.1W, 0402; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 270R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7159 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7159
Res, Thick Film, 270R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7159
RES, THICK FILM, 270R, 5%, 0.1W, 0402, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.1W, 0402, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ271X 918576-ERJ-2GEJ271X 65T8274 97W7159
Product Name SMD 270 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-2GEJ271X Res, Thick Film, 270R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 270R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details