Panasonic Res, 2M4, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ245X

Description
RES, 2M4, 5%, 0.1W, THICK FILM, 0402; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2M4, 5%, 0.1W, THICK FILM, 0402; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M4, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8702
Res, 2M4, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8702
RES, 2M4, 5%, 0.1W, THICK FILM, 0402; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 2M4, 5%, 0.1W, THICK FILM, 0402; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M4, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2163
Res, 2M4, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2163
RES, 2M4, 5%, 0.1W, THICK FILM, 0402; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 2M4, 5%, 0.1W, THICK FILM, 0402; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8702
Product Name Res, 2M4, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.40E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers