Panasonic RES SMD 240K OHM 5% 1/10W 0402 ERJ-2GEJ244X

Description
RES SMD 240K OHM 5% 1/10W 0402
Description
RES SMD 240K OHM 5% 1/10W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 240K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ244X - Utmel Electronic Limited
Hong Kong, China
RES SMD 240K OHM 5% 1/10W 0402
590-ERJ-2GEJ244X
RES SMD 240K OHM 5% 1/10W 0402 590-ERJ-2GEJ244X
RES SMD 240K OHM 5% 1/10W 0402

RES SMD 240K OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-2GEJ244X
Product Name RES SMD 240K OHM 5% 1/10W 0402
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 240000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details