Panasonic Res, Thick Film, 2K4, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ242X

Description
RES, THICK FILM, 2K4, 5%, 0.1W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K4, 5%, 0.1W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K4, 5%, 0.1W, 0402; Resistance Panasonic - 53W4155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 5%, 0.1W, 0402; Resistance Panasonic
53W4155
Res, Thick Film, 2K4, 5%, 0.1W, 0402; Resistance Panasonic 53W4155
RES, THICK FILM, 2K4, 5%, 0.1W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K4, 5%, 0.1W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K4, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8699
Res, Thick Film, 2K4, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8699
RES, THICK FILM, 2K4, 5%, 0.1W, 0402, REEL; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K4, 5%, 0.1W, 0402, REEL; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4155 51W8699
Product Name Res, Thick Film, 2K4, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 2K4, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 2400 ohms 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details