Panasonic Automotive SMD 24 Ohm 10W Resistor ERJ-2GEJ240X

Description
24 Ohm 5% 1/10W 0402 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-2GEJ240X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ240X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24 Ohm 5% 1/10W 0402 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-2GEJ240X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ240X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 24 Ohm 10W Resistor - 52-ERJ-2GEJ240X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 24 Ohm 10W Resistor
52-ERJ-2GEJ240X
Automotive SMD 24 Ohm 10W Resistor 52-ERJ-2GEJ240X
24 Ohm 5% 1/10W 0402 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-2GEJ240X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ240X can be used for catalog matching and distributor lookup.

24 Ohm 5% 1/10W 0402 SMD Chip Resistor, Thick Film, AEC-Q200 Product overview: ERJ-2GEJ240X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ240X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ240X
843297-ERJ-2GEJ240X
Chip Resistor - Surface Mount - ERJ-2GEJ240X 843297-ERJ-2GEJ240X
Manufacturer: Panasonic Win Source Part Number: 843297-ERJ-2GEJ240X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 843297-ERJ-2GEJ240X
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
Res, Thick Film, 24R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7157
Res, Thick Film, 24R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7157
RES, THICK FILM, 24R, 5%, 0.1W, 0402, REEL; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R, 5%, 0.1W, 0402, REEL; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ240X 843297-ERJ-2GEJ240X 97W7157
Product Name Automotive SMD 24 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-2GEJ240X Res, Thick Film, 24R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details