Panasonic Res, Thick Film, 2M2, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ225X

Description
RES, THICK FILM, 2M2, 5%, 0.1W, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M2, 5%, 0.1W, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M2, 5%, 0.1W, 0402; Resistance Panasonic - 65T8271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 0.1W, 0402; Resistance Panasonic
65T8271
Res, Thick Film, 2M2, 5%, 0.1W, 0402; Resistance Panasonic 65T8271
RES, THICK FILM, 2M2, 5%, 0.1W, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 0.1W, 0402; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M2, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7156 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7156
Res, Thick Film, 2M2, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7156
RES, THICK FILM, 2M2, 5%, 0.1W, 0402, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 0.1W, 0402, REEL; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8271 97W7156
Product Name Res, Thick Film, 2M2, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 2M2, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 2.20E6 ohms 2.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers