Panasonic Automotive SMD 0.1W Resistor ERJ-2GEJ222X

Description
2.2kR 5% 0.1W 0402 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-2GEJ222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ222X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 5% 0.1W 0402 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-2GEJ222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ222X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W Resistor - 52-ERJ-2GEJ222X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W Resistor
52-ERJ-2GEJ222X
Automotive SMD 0.1W Resistor 52-ERJ-2GEJ222X
2.2kR 5% 0.1W 0402 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-2GEJ222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ222X can be used for catalog matching and distributor lookup.

2.2kR 5% 0.1W 0402 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-2GEJ222X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ222X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ222X
918574-ERJ-2GEJ222X
Chip Resistor - Surface Mount - ERJ-2GEJ222X 918574-ERJ-2GEJ222X
Manufacturer: Panasonic Win Source Part Number: 918574-ERJ-2GEJ222X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.2KJDKR-NDR, P2.2KJTR-NDR, ERJ2GEJ222, P2.2KJDKR, P2.2KJCT-NDR, P2.2KJTR, ERJ2GEJ222X, ERJ-2GEJ222, P2.2KJCT

Manufacturer: Panasonic
Win Source Part Number: 918574-ERJ-2GEJ222X
Series: ERJ-2G
Operating Temperature Range: -55°C ~ 155°C
Features: 2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.2KJDKR-NDR, P2.2KJTR-NDR, ERJ2GEJ222, P2.2KJDKR, P2.2KJCT-NDR, P2.2KJTR, ERJ2GEJ222X, ERJ-2GEJ222, P2.2KJCT

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-2GEJ222X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ222X
Chip Resistor - Surface Mount ERJ-2GEJ222X
RES SMD 2.2K OHM 5% 1/10W 0402

RES SMD 2.2K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 2K2, 5%, 0.1W, 0402; Resistance Panasonic - 65T8268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.1W, 0402; Resistance Panasonic
65T8268
Res, Thick Film, 2K2, 5%, 0.1W, 0402; Resistance Panasonic 65T8268
RES, THICK FILM, 2K2, 5%, 0.1W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.1W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7153
Res, Thick Film, 2K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7153
RES, THICK FILM, 2K2, 5%, 0.1W, 0402, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.1W, 0402, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ222X 918574-ERJ-2GEJ222X ERJ-2GEJ222X 65T8268 97W7153
Product Name Automotive SMD 0.1W Resistor Chip Resistor - Surface Mount - ERJ-2GEJ222X Chip Resistor - Surface Mount Res, Thick Film, 2K2, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 2K2, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers