220 Ohm 5% 1/10W 0402 SMD Thick Film Resistor AEC-Q200 Product overview: ERJ-2GEJ221X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 220 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ221X can be used for catalog matching and distributor lookup.
RES, THICK FILM, 220R, 5%, 0.1W, 0402; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES SMD 220 OHM 5% 1/10W 0402
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERJ-2GEJ221X | 65T8267 | ERJ-2GEJ221X |
| Product Name | Automotive SMD 220 Ohm 10W Resistor | Res, Thick Film, 220R, 5%, 0.1W, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 50 volts | 50 volts | |
| Operating AC Voltage | 50 volts | 50 volts |