Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ220X ERJ-2GEJ220X

Description
Manufacturer: Panasonic Win Source Part Number: 852971-ERJ-2GEJ220X Series: ERJ-2G Features: 22 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22JDKR-NDR, ERJ-2GEJ220, P22JTR, ERJ2GEJ220, P22JCT, P22JCT-NDR, P22JDKR, P22JTR-NDR, ERJ2GEJ220X
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 852971-ERJ-2GEJ220X Series: ERJ-2G Features: 22 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22JDKR-NDR, ERJ-2GEJ220, P22JTR, ERJ2GEJ220, P22JCT, P22JCT-NDR, P22JDKR, P22JTR-NDR, ERJ2GEJ220X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ220X
852971-ERJ-2GEJ220X
Chip Resistor - Surface Mount - ERJ-2GEJ220X 852971-ERJ-2GEJ220X
Manufacturer: Panasonic Win Source Part Number: 852971-ERJ-2GEJ220X Series: ERJ-2G Features: 22 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P22JDKR-NDR, ERJ-2GEJ220, P22JTR, ERJ2GEJ220, P22JCT, P22JCT-NDR, P22JDKR, P22JTR-NDR, ERJ2GEJ220X

Manufacturer: Panasonic
Win Source Part Number: 852971-ERJ-2GEJ220X
Series: ERJ-2G
Features: 22 Ohms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P22JDKR-NDR, ERJ-2GEJ220, P22JTR, ERJ2GEJ220, P22JCT, P22JCT-NDR, P22JDKR, P22JTR-NDR, ERJ2GEJ220X

Buy Now Datasheet
SMD 22 Ohm 10W Resistor - 52-ERJ-2GEJ220X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 10W Resistor
52-ERJ-2GEJ220X
SMD 22 Ohm 10W Resistor 52-ERJ-2GEJ220X
22 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ220X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ220X can be used for catalog matching and distributor lookup.

22 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ220X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ220X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 22R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7151 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7151
Res, Thick Film, 22R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7151
RES, THICK FILM, 22R, 5%, 0.1W, 0402, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.1W, 0402, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.1W, 0402; Resistance Panasonic
65T8266
Res, Thick Film, 22R, 5%, 0.1W, 0402; Resistance Panasonic 65T8266
RES, THICK FILM, 22R, 5%, 0.1W, 0402; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.1W, 0402; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 852971-ERJ-2GEJ220X 52-ERJ-2GEJ220X 97W7151 65T8266
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ220X SMD 22 Ohm 10W Resistor Res, Thick Film, 22R, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 22R, 5%, 0.1W, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers