RES, THICK FILM, 2M, 5%, 0.1W, 0402; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes
RES, THICK FILM, 2M, 5%, 0.1W, 0402, REEL; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
RES SMD 2M OHM 5% 1/10W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 65T8265 | 97W7150 | ERJ-2GEJ205X |
| Product Name | Res, Thick Film, 2M, 5%, 0.1W, 0402; Resistance Panasonic | Res, Thick Film, 2M, 5%, 0.1W, 0402, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | |
| Resistance Range | 2.00E6 ohms | 2.00E6 ohms | 2.00E6 ohms |