Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ203X ERJ-2GEJ203X

Description
Manufacturer: Panasonic Win Source Part Number: 843295-ERJ-2GEJ203X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 843295-ERJ-2GEJ203X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ203X
843295-ERJ-2GEJ203X
Chip Resistor - Surface Mount - ERJ-2GEJ203X 843295-ERJ-2GEJ203X
Manufacturer: Panasonic Win Source Part Number: 843295-ERJ-2GEJ203X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 843295-ERJ-2GEJ203X
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
SMD 50V 100mW Resistor - 52-ERJ-2GEJ203X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 100mW Resistor
52-ERJ-2GEJ203X
SMD 50V 100mW Resistor 52-ERJ-2GEJ203X
20kR 5% 50V 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ203X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ203X can be used for catalog matching and distributor lookup.

20kR 5% 50V 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ203X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ203X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 20K, 5%, 0.1W, 0402; Resistance Panasonic - 65T8263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 5%, 0.1W, 0402; Resistance Panasonic
65T8263
Res, Thick Film, 20K, 5%, 0.1W, 0402; Resistance Panasonic 65T8263
RES, THICK FILM, 20K, 5%, 0.1W, 0402; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 20K, 5%, 0.1W, 0402; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 843295-ERJ-2GEJ203X 52-ERJ-2GEJ203X 65T8263
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ203X SMD 50V 100mW Resistor Res, Thick Film, 20K, 5%, 0.1W, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers