Panasonic Automotive SMD 200 Ohm 10W Resistor ERJ-2GEJ201X

Description
200 Ohm 5% 0402 Thick Film SMD Resistor, 1/10W, AEC-Q200 Product overview: ERJ-2GEJ201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ201X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 Ohm 5% 0402 Thick Film SMD Resistor, 1/10W, AEC-Q200 Product overview: ERJ-2GEJ201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ201X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 200 Ohm 10W Resistor - 52-ERJ-2GEJ201X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200 Ohm 10W Resistor
52-ERJ-2GEJ201X
Automotive SMD 200 Ohm 10W Resistor 52-ERJ-2GEJ201X
200 Ohm 5% 0402 Thick Film SMD Resistor, 1/10W, AEC-Q200 Product overview: ERJ-2GEJ201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ201X can be used for catalog matching and distributor lookup.

200 Ohm 5% 0402 Thick Film SMD Resistor, 1/10W, AEC-Q200 Product overview: ERJ-2GEJ201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ201X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ201X
843294-ERJ-2GEJ201X
Chip Resistor - Surface Mount - ERJ-2GEJ201X 843294-ERJ-2GEJ201X
Manufacturer: Panasonic Win Source Part Number: 843294-ERJ-2GEJ201X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 843294-ERJ-2GEJ201X
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now
Res, 200R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2162
Res, 200R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2162
RES, 200R, 5%, 0.1W, THICK FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 200R, 5%, 0.1W, THICK FILM, 0402; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ201X 843294-ERJ-2GEJ201X 57AK2162
Product Name Automotive SMD 200 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-2GEJ201X Res, 200R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers