Panasonic SMD 20 Ohm 10W Resistor ERJ-2GEJ200X

Description
20 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ200X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ200X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20 Ohm 10W Resistor - 52-ERJ-2GEJ200X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 Ohm 10W Resistor
52-ERJ-2GEJ200X
SMD 20 Ohm 10W Resistor 52-ERJ-2GEJ200X
20 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ200X can be used for catalog matching and distributor lookup.

20 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ200X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 20R, 5%, 0.1W, 0402; Resistance Panasonic - 53W4153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 5%, 0.1W, 0402; Resistance Panasonic
53W4153
Res, Thick Film, 20R, 5%, 0.1W, 0402; Resistance Panasonic 53W4153
RES, THICK FILM, 20R, 5%, 0.1W, 0402; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 20R, 5%, 0.1W, 0402; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8697
Res, Thick Film, 20R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8697
RES, THICK FILM, 20R, 5%, 0.1W, 0402, REEL; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20R, 5%, 0.1W, 0402, REEL; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ200X 53W4153 51W8697
Product Name SMD 20 Ohm 10W Resistor Res, Thick Film, 20R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 20R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details