Panasonic Res, 1R5, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ1R5X

Description
RES, 1R5, 5%, 0.1W, THICK FILM, 0402; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 1R5, 5%, 0.1W, THICK FILM, 0402; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8663
Res, 1R5, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8663
RES, 1R5, 5%, 0.1W, THICK FILM, 0402; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R5, 5%, 0.1W, THICK FILM, 0402; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8663
Product Name Res, 1R5, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details