Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ180X ERJ-2GEJ180X

Description
Manufacturer: Panasonic Win Source Part Number: 843292-ERJ-2GEJ180X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 843292-ERJ-2GEJ180X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ180X
843292-ERJ-2GEJ180X
Chip Resistor - Surface Mount - ERJ-2GEJ180X 843292-ERJ-2GEJ180X
Manufacturer: Panasonic Win Source Part Number: 843292-ERJ-2GEJ180X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 843292-ERJ-2GEJ180X
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
SMD 18 Ohm 10W Resistor - 52-ERJ-2GEJ180X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18 Ohm 10W Resistor
52-ERJ-2GEJ180X
SMD 18 Ohm 10W Resistor 52-ERJ-2GEJ180X
18 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ180X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ180X can be used for catalog matching and distributor lookup.

18 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ180X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ180X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 18R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 5%, 0.1W, 0402; Resistance Panasonic
65T8258
Res, Thick Film, 18R, 5%, 0.1W, 0402; Resistance Panasonic 65T8258
RES, THICK FILM, 18R, 5%, 0.1W, 0402; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 18R, 5%, 0.1W, 0402; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7144
Res, Thick Film, 18R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7144
RES, THICK FILM, 18R, 5%, 0.1W, 0402, REEL; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R, 5%, 0.1W, 0402, REEL; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 843292-ERJ-2GEJ180X 52-ERJ-2GEJ180X 65T8258 97W7144
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ180X SMD 18 Ohm 10W Resistor Res, Thick Film, 18R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 18R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details