Panasonic Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards ERJ-2GEJ163X

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Transceiver Module General Data Transfer 250MBd 650nm 3.3V - Through Hole Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Transceiver Module General Data Transfer 250MBd 650nm 3.3V - Through Hole Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Transceiver Module General Data Transfer 250MBd 650nm 3.3V - Through Hole Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Package: 10-UFDFN Exposed Pad, 10-TMLF
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Transceiver Module General Data Transfer 250MBd 650nm 3.3V - Through Hole
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1722309 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Evaluation Boards - CY4502 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers
TB,BFCN-152W-75,FV1206-7,50 - TB-812+ - Mini-Circuits
Specs
Category Developement Board
View Details