Panasonic Resistor, Thick Film, 0402, 1.6Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic ERJ-2GEJ162X

Description
RESISTOR, THICK FILM, 0402, 1.6KOHM, 5%, 100mW, FULL REEL; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0402, 1.6KOHM, 5%, 100mW, FULL REEL; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0402, 1.6Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0402, 1.6Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8686
Resistor, Thick Film, 0402, 1.6Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8686
RESISTOR, THICK FILM, 0402, 1.6KOHM, 5%, 100mW, FULL REEL; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0402, 1.6KOHM, 5%, 100mW, FULL REEL; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8686
Product Name Resistor, Thick Film, 0402, 1.6Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details