Panasonic Resistor, Thick Film, 0402, 1.5Mohm, 5%, 100Mw, Full Reel; Resistance Panasonic ERJ-2GEJ155X

Description
RESISTOR, THICK FILM, 0402, 1.5MOHM, 5%, 100mW, FULL REEL; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0402, 1.5MOHM, 5%, 100mW, FULL REEL; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0402, 1.5Mohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0402, 1.5Mohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8683
Resistor, Thick Film, 0402, 1.5Mohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8683
RESISTOR, THICK FILM, 0402, 1.5MOHM, 5%, 100mW, FULL REEL; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0402, 1.5MOHM, 5%, 100mW, FULL REEL; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8683
Product Name Resistor, Thick Film, 0402, 1.5Mohm, 5%, 100Mw, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers