Panasonic Res, Thick Film, 150K, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ154X

Description
RES, THICK FILM, 150K, 5%, 0.1W, 0402, REEL; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 150K, 5%, 0.1W, 0402, REEL; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7143 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7143
Res, Thick Film, 150K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7143
RES, THICK FILM, 150K, 5%, 0.1W, 0402, REEL; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 0.1W, 0402, REEL; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150K, 5%, 0.1W, 0402; Resistance Panasonic - 65T8257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 0.1W, 0402; Resistance Panasonic
65T8257
Res, Thick Film, 150K, 5%, 0.1W, 0402; Resistance Panasonic 65T8257
RES, THICK FILM, 150K, 5%, 0.1W, 0402; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 0.1W, 0402; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 150K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ154X - Utmel Electronic Limited
Hong Kong, China
RES SMD 150K OHM 5% 1/10W 0402
590-ERJ-2GEJ154X
RES SMD 150K OHM 5% 1/10W 0402 590-ERJ-2GEJ154X
RES SMD 150K OHM 5% 1/10W 0402

RES SMD 150K OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 97W7143 65T8257 590-ERJ-2GEJ154X
Product Name Res, Thick Film, 150K, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 150K, 5%, 0.1W, 0402; Resistance Panasonic RES SMD 150K OHM 5% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details