Panasonic Res, Thick Film, 15K, 5%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2GEJ153X

Description
RES, THICK FILM, 15K, 5%, 0.1W, 0402, REEL; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 15K, 5%, 0.1W, 0402, REEL; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15K, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7142
Res, Thick Film, 15K, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7142
RES, THICK FILM, 15K, 5%, 0.1W, 0402, REEL; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K, 5%, 0.1W, 0402, REEL; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15K, 5%, 0.1W, 0402; Resistance Panasonic - 65T8256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 5%, 0.1W, 0402; Resistance Panasonic
65T8256
Res, Thick Film, 15K, 5%, 0.1W, 0402; Resistance Panasonic 65T8256
RES, THICK FILM, 15K, 5%, 0.1W, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 15K, 5%, 0.1W, 0402; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7142 65T8256
Product Name Res, Thick Film, 15K, 5%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 15K, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 15000 ohms 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details