Panasonic RES SMD 150 OHM 5% 1/10W 0402 ERJ-2GEJ151X

Description
RES SMD 150 OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 150 OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 150 OHM 5% 1/10W 0402 - 590-ERJ-2GEJ151X - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 5% 1/10W 0402
590-ERJ-2GEJ151X
RES SMD 150 OHM 5% 1/10W 0402 590-ERJ-2GEJ151X
RES SMD 150 OHM 5% 1/10W 0402

RES SMD 150 OHM 5% 1/10W 0402

Supplier's Site
Res, Thick Film, 150R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8254 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.1W, 0402; Resistance Panasonic
65T8254
Res, Thick Film, 150R, 5%, 0.1W, 0402; Resistance Panasonic 65T8254
RES, THICK FILM, 150R, 5%, 0.1W, 0402; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.1W, 0402; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7140
Res, Thick Film, 150R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7140
RES, THICK FILM, 150R, 5%, 0.1W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.1W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2GEJ151X 65T8254 97W7140
Product Name RES SMD 150 OHM 5% 1/10W 0402 Res, Thick Film, 150R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 150R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details