Panasonic Chip Resistor - Surface Mount - ERJ-2GEJ150X ERJ-2GEJ150X

Description
Manufacturer: Panasonic Win Source Part Number: 870967-ERJ-2GEJ150X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-2GEJ150, P15JCT, P15JDKR, ERJ2GEJ150, P15JTR, ERJ2GEJ150X
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870967-ERJ-2GEJ150X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-2GEJ150, P15JCT, P15JDKR, ERJ2GEJ150, P15JTR, ERJ2GEJ150X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ150X
870967-ERJ-2GEJ150X
Chip Resistor - Surface Mount - ERJ-2GEJ150X 870967-ERJ-2GEJ150X
Manufacturer: Panasonic Win Source Part Number: 870967-ERJ-2GEJ150X Series: ERJ-2G Operating Temperature Range: -55°C ~ 155°C Features: 15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-2GEJ150, P15JCT, P15JDKR, ERJ2GEJ150, P15JTR, ERJ2GEJ150X

Manufacturer: Panasonic
Win Source Part Number: 870967-ERJ-2GEJ150X
Series: ERJ-2G
Operating Temperature Range: -55°C ~ 155°C
Features: 15 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-2GEJ150, P15JCT, P15JDKR, ERJ2GEJ150, P15JTR, ERJ2GEJ150X

Buy Now Datasheet
SMD 15 Ohm 10W Resistor - 52-ERJ-2GEJ150X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 Ohm 10W Resistor
52-ERJ-2GEJ150X
SMD 15 Ohm 10W Resistor 52-ERJ-2GEJ150X
15 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ150X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ150X can be used for catalog matching and distributor lookup.

15 Ohm 5% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ150X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ150X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GEJ150X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ150X
Chip Resistor - Surface Mount ERJ-2GEJ150X
RES SMD 15 OHM 5% 1/10W 0402

RES SMD 15 OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 15R, 5%, 0.1W, 0402; Resistance Panasonic - 53W4146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.1W, 0402; Resistance Panasonic
53W4146
Res, Thick Film, 15R, 5%, 0.1W, 0402; Resistance Panasonic 53W4146
RES, THICK FILM, 15R, 5%, 0.1W, 0402; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.1W, 0402; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0402, 15Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8682 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0402, 15Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8682
Resistor, Thick Film, 0402, 15Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8682
RESISTOR, THICK FILM, 0402, 15OHM, 5%, 100mW, FULL REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0402, 15OHM, 5%, 100mW, FULL REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 870967-ERJ-2GEJ150X 52-ERJ-2GEJ150X ERJ-2GEJ150X 53W4146 51W8682
Product Name Chip Resistor - Surface Mount - ERJ-2GEJ150X SMD 15 Ohm 10W Resistor Chip Resistor - Surface Mount Res, Thick Film, 15R, 5%, 0.1W, 0402; Resistance Panasonic Resistor, Thick Film, 0402, 15Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers