Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2GEJ133X

Description
Win Source Part Number: 1119095-ERJ-2GEJ133X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 13 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ2GEJ133X; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P13KJTR-NDR,P13KJDKR ,ERJ2GEJ133X,ERJ-2GE J133,P13KJDKR-NDR,P1 3KJCT,ERJ2GEJ133,P13 KJCT-NDR,P13KJTR Base Product Number: ERJ-2GEJ1
Request a Quote Datasheet
Description
Win Source Part Number: 1119095-ERJ-2GEJ133X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 13 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ2GEJ133X; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P13KJTR-NDR,P13KJDKR ,ERJ2GEJ133X,ERJ-2GE J133,P13KJDKR-NDR,P1 3KJCT,ERJ2GEJ133,P13 KJCT-NDR,P13KJTR Base Product Number: ERJ-2GEJ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1119095-ERJ-2GEJ133X
Resistors - Chip Resistor - Surface Mount 1119095-ERJ-2GEJ133X
Win Source Part Number: 1119095-ERJ-2GEJ133X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 13 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ2GEJ133X; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P13KJTR-NDR,P13KJDKR ,ERJ2GEJ133X,ERJ-2GE J133,P13KJDKR-NDR,P1 3KJCT,ERJ2GEJ133,P13 KJCT-NDR,P13KJTR Base Product Number: ERJ-2GEJ1

Win Source Part Number: 1119095-ERJ-2GEJ133X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 13 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERJ2GEJ133X;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P13KJTR-NDR,P13KJDKR,ERJ2GEJ133X,ERJ-2GEJ133,P13KJDKR-NDR,P13KJCT,ERJ2GEJ133,P13KJCT-NDR,P13KJTR
Base Product Number: ERJ-2GEJ1

Buy Now Datasheet
Automotive SMD 100mW 50V Resistor - 52-ERJ-2GEJ133X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100mW 50V Resistor
52-ERJ-2GEJ133X
Automotive SMD 100mW 50V Resistor 52-ERJ-2GEJ133X
13kR 5% 0402 SMD Thick Film Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GEJ133X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ133X can be used for catalog matching and distributor lookup.

13kR 5% 0402 SMD Thick Film Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GEJ133X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ133X can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor, Thick Film, 0402, 13Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0402, 13Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8679
Resistor, Thick Film, 0402, 13Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8679
RESISTOR, THICK FILM, 0402, 13KOHM, 5%, 100mW, FULL REEL; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0402, 13KOHM, 5%, 100mW, FULL REEL; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1119095-ERJ-2GEJ133X 52-ERJ-2GEJ133X 51W8679
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 100mW 50V Resistor Resistor, Thick Film, 0402, 13Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Resistance Range 13000 ohms 13000 ohms 13000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details