Panasonic Automotive SMD 0.1W Resistor ERJ-2GEJ132X

Description
1.3kR 5% 0.1W 0402 Thick Film Chip Resistor SMD AEC-Q200 Product overview: ERJ-2GEJ132X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ132X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.3kR 5% 0.1W 0402 Thick Film Chip Resistor SMD AEC-Q200 Product overview: ERJ-2GEJ132X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ132X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W Resistor - 52-ERJ-2GEJ132X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W Resistor
52-ERJ-2GEJ132X
Automotive SMD 0.1W Resistor 52-ERJ-2GEJ132X
1.3kR 5% 0.1W 0402 Thick Film Chip Resistor SMD AEC-Q200 Product overview: ERJ-2GEJ132X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ132X can be used for catalog matching and distributor lookup.

1.3kR 5% 0.1W 0402 Thick Film Chip Resistor SMD AEC-Q200 Product overview: ERJ-2GEJ132X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ132X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1111930-ERJ-2GEJ132X
Resistors - Chip Resistor - Surface Mount 1111930-ERJ-2GEJ132X
Win Source Part Number: 1111930-ERJ-2GEJ132X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.3 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ-2GEJ132X.; ERJ2GEJ132X; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ2GEJ132X,P1.3KJTR -NDR,P1.3KJTR,ERJ-2G EJ132,P1.3KJDKR,ERJ2 GEJ132,P1.3KJCT,P1.3 KJCT-NDR,P1.3KJDKR-N DR Base Product Number: ERJ-2GEJ1

Win Source Part Number: 1111930-ERJ-2GEJ132X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.3 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERJ-2GEJ132X.; ERJ2GEJ132X;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ2GEJ132X,P1.3KJTR-NDR,P1.3KJTR,ERJ-2GEJ132,P1.3KJDKR,ERJ2GEJ132,P1.3KJCT,P1.3KJCT-NDR,P1.3KJDKR-NDR
Base Product Number: ERJ-2GEJ1

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-2GEJ132X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ132X
Chip Resistor - Surface Mount ERJ-2GEJ132X
RES SMD 1.3K OHM 5% 1/10W 0402

RES SMD 1.3K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 1K3, 5%, 0.1W, 0402; Resistance Panasonic - 53W4144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 5%, 0.1W, 0402; Resistance Panasonic
53W4144
Res, Thick Film, 1K3, 5%, 0.1W, 0402; Resistance Panasonic 53W4144
RES, THICK FILM, 1K3, 5%, 0.1W, 0402; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K3, 5%, 0.1W, 0402; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0402, 1.3Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0402, 1.3Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8678
Resistor, Thick Film, 0402, 1.3Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8678
RESISTOR, THICK FILM, 0402, 1.3KOHM, 5%, 100mW, FULL REEL; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0402, 1.3KOHM, 5%, 100mW, FULL REEL; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ132X 1111930-ERJ-2GEJ132X ERJ-2GEJ132X 53W4144 51W8678
Product Name Automotive SMD 0.1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K3, 5%, 0.1W, 0402; Resistance Panasonic Resistor, Thick Film, 0402, 1.3Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1300 ohms 1300 ohms 1300 ohms 1300 ohms 1300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details