Panasonic Resistor, Thick Film, 0402, 130 Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic ERJ-2GEJ131X

Description
RESISTOR, THICK FILM, 0402, 130 OHM, 5%, 100mW, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0402, 130 OHM, 5%, 100mW, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0402, 130 Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0402, 130 Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8677
Resistor, Thick Film, 0402, 130 Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8677
RESISTOR, THICK FILM, 0402, 130 OHM, 5%, 100mW, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0402, 130 OHM, 5%, 100mW, FULL REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8677
Product Name Resistor, Thick Film, 0402, 130 Ohm, 5%, 100Mw, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details