Panasonic SMD 120 Ohm 100mW Resistor ERJ-2GEJ121X

Description
120 Ohm 5% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ121X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ121X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120 Ohm 5% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ121X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ121X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120 Ohm 100mW Resistor - 52-ERJ-2GEJ121X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 Ohm 100mW Resistor
52-ERJ-2GEJ121X
SMD 120 Ohm 100mW Resistor 52-ERJ-2GEJ121X
120 Ohm 5% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ121X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ121X can be used for catalog matching and distributor lookup.

120 Ohm 5% 100mW 0402 SMD Thick Film Resistor Product overview: ERJ-2GEJ121X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ121X can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2GEJ121X
843290-ERJ-2GEJ121X
Chip Resistor - Surface Mount - ERJ-2GEJ121X 843290-ERJ-2GEJ121X
Manufacturer: Panasonic Win Source Part Number: 843290-ERJ-2GEJ121X Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 843290-ERJ-2GEJ121X
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now
Res, Thick Film, 120R, 5%, 0.1W, 0402; Resistance Panasonic - 65T8252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.1W, 0402; Resistance Panasonic
65T8252
Res, Thick Film, 120R, 5%, 0.1W, 0402; Resistance Panasonic 65T8252
RES, THICK FILM, 120R, 5%, 0.1W, 0402; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.1W, 0402; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 120 OHM 5% 1/10W 0402 - 590-ERJ-2GEJ121X - Utmel Electronic Limited
Hong Kong, China
RES SMD 120 OHM 5% 1/10W 0402
590-ERJ-2GEJ121X
RES SMD 120 OHM 5% 1/10W 0402 590-ERJ-2GEJ121X
RES SMD 120 OHM 5% 1/10W 0402

RES SMD 120 OHM 5% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2GEJ121X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2GEJ121X
Chip Resistor - Surface Mount ERJ-2GEJ121X
RES SMD 120 OHM 5% 1/10W 0402

RES SMD 120 OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2GEJ121X 843290-ERJ-2GEJ121X 65T8252 590-ERJ-2GEJ121X ERJ-2GEJ121X
Product Name SMD 120 Ohm 100mW Resistor Chip Resistor - Surface Mount - ERJ-2GEJ121X Res, Thick Film, 120R, 5%, 0.1W, 0402; Resistance Panasonic RES SMD 120 OHM 5% 1/10W 0402 Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details