Panasonic Res, 12R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ120X

Description
RES, 12R, 5%, 0.1W, THICK FILM, 0402; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 12R, 5%, 0.1W, THICK FILM, 0402; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8672
Res, 12R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8672
RES, 12R, 5%, 0.1W, THICK FILM, 0402; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 12R, 5%, 0.1W, THICK FILM, 0402; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2154
Res, 12R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2154
RES, 12R, 5%, 0.1W, THICK FILM, 0402; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 12R, 5%, 0.1W, THICK FILM, 0402; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8672
Product Name Res, 12R, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details