Panasonic RES SMD 1.1M OHM 5% 1/10W 0402 ERJ-2GEJ115X

Description
RES SMD 1.1M OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 1.1M OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.1M OHM 5% 1/10W 0402 - 590-ERJ-2GEJ115X - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.1M OHM 5% 1/10W 0402
590-ERJ-2GEJ115X
RES SMD 1.1M OHM 5% 1/10W 0402 590-ERJ-2GEJ115X
RES SMD 1.1M OHM 5% 1/10W 0402

RES SMD 1.1M OHM 5% 1/10W 0402

Supplier's Site
Res, 1M1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8671
Res, 1M1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8671
RES, 1M1, 5%, 0.1W, THICK FILM, 0402; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M1, 5%, 0.1W, THICK FILM, 0402; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2GEJ115X 51W8671
Product Name RES SMD 1.1M OHM 5% 1/10W 0402 Res, 1M1, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 1.10E6 ohms 1.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details