Panasonic RES SMD 11K OHM 5% 1/10W 0402 ERJ-2GEJ113X

Description
RES SMD 11K OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 11K OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 11K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ113X - Utmel Electronic Limited
Hong Kong, China
RES SMD 11K OHM 5% 1/10W 0402
590-ERJ-2GEJ113X
RES SMD 11K OHM 5% 1/10W 0402 590-ERJ-2GEJ113X
RES SMD 11K OHM 5% 1/10W 0402

RES SMD 11K OHM 5% 1/10W 0402

Supplier's Site
Res, 11K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8669
Res, 11K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8669
RES, 11K, 5%, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 11K, 5%, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2GEJ113X 51W8669
Product Name RES SMD 11K OHM 5% 1/10W 0402 Res, 11K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 11000 ohms 11000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers