Panasonic RES SMD 1.1K OHM 5% 1/10W 0402 ERJ-2GEJ112X

Description
RES SMD 1.1K OHM 5% 1/10W 0402
Description
RES SMD 1.1K OHM 5% 1/10W 0402
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic Thick Film Resistor, part number 51W8668, features a resistance value of 1.1 kΩ with a tolerance of ±5%. It is packaged in a compact 0402 (1005 metric) size and has a power rating of 100 mW. This resistor is designed for general-purpose applications and is compliant with RoHS standards. It utilizes a metal glaze thick film resistive element, ensuring high reliability and compatibility with automated placement machines. The resistor is suitable for both reflow and flow soldering processes. Additionally, it meets the IEC 60115-8, JIS C 5201-8, and JEITA RC-2134C reference standards, making it a reliable choice for various electronic designs.

Datasheet Summary
Powered by GS/AI

The Panasonic Thick Film Resistor, part number 51W8668, features a resistance value of 1.1 kΩ with a tolerance of ±5%. It is packaged in a compact 0402 (1005 metric) size and has a power rating of 100 mW. This resistor is designed for general-purpose applications and is compliant with RoHS standards. It utilizes a metal glaze thick film resistive element, ensuring high reliability and compatibility with automated placement machines. The resistor is suitable for both reflow and flow soldering processes. Additionally, it meets the IEC 60115-8, JIS C 5201-8, and JEITA RC-2134C reference standards, making it a reliable choice for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.1K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ112X - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.1K OHM 5% 1/10W 0402
590-ERJ-2GEJ112X
RES SMD 1.1K OHM 5% 1/10W 0402 590-ERJ-2GEJ112X
RES SMD 1.1K OHM 5% 1/10W 0402

RES SMD 1.1K OHM 5% 1/10W 0402

Supplier's Site
Resistor, Thick Film, 0402, 1.1Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic - 51W8668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0402, 1.1Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic
51W8668
Resistor, Thick Film, 0402, 1.1Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic 51W8668
RESISTOR, THICK FILM, 0402, 1.1KOHM, 5%, 100mW, FULL REEL; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0402, 1.1KOHM, 5%, 100mW, FULL REEL; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K1, 5%, 0.1W, 0402; Resistance Panasonic - 53W4140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 5%, 0.1W, 0402; Resistance Panasonic
53W4140
Res, Thick Film, 1K1, 5%, 0.1W, 0402; Resistance Panasonic 53W4140
RES, THICK FILM, 1K1, 5%, 0.1W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K1, 5%, 0.1W, 0402; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2GEJ112X 51W8668 53W4140
Product Name RES SMD 1.1K OHM 5% 1/10W 0402 Resistor, Thick Film, 0402, 1.1Kohm, 5%, 100Mw, Full Reel; Resistance Panasonic Res, Thick Film, 1K1, 5%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1100 ohms 1100 ohms 1100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details