Panasonic Res, Thick Film, 110R, 5%, 0.1W, 0402; Resistance Panasonic ERJ-2GEJ111X

Description
RES, THICK FILM, 110R, 5%, 0.1W, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 110R, 5%, 0.1W, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 110R, 5%, 0.1W, 0402; Resistance Panasonic - 53W4139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 5%, 0.1W, 0402; Resistance Panasonic
53W4139
Res, Thick Film, 110R, 5%, 0.1W, 0402; Resistance Panasonic 53W4139
RES, THICK FILM, 110R, 5%, 0.1W, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 110R, 5%, 0.1W, 0402; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 110R, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 51W8667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
51W8667
Res, Thick Film, 110R, 5%, 0.1W, 0402, Reel; Resistance Panasonic 51W8667
RES, THICK FILM, 110R, 5%, 0.1W, 0402, REEL; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110R, 5%, 0.1W, 0402, REEL; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4139 51W8667
Product Name Res, Thick Film, 110R, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 110R, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers