Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Composition: Wirewound
Features: 12 µH Unshielded Wirewound Inductor 750 mA 280mOhm Max Nonstandard
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |