Panasonic Automotive 100mW 50V Resistor ERJ-2GEJ106X

Description
10MR 5% 0402 Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GEJ106X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ106X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10MR 5% 0402 Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GEJ106X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ106X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100mW 50V Resistor - 52-ERJ-2GEJ106X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100mW 50V Resistor
52-ERJ-2GEJ106X
Automotive 100mW 50V Resistor 52-ERJ-2GEJ106X
10MR 5% 0402 Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GEJ106X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ106X can be used for catalog matching and distributor lookup.

10MR 5% 0402 Thick Film Chip Resistor, 100mW, 50V, AEC-Q200 Product overview: ERJ-2GEJ106X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2GEJ106X can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 10M, 5%, 0.1W, 0402; Resistance Panasonic - 65T8251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.1W, 0402; Resistance Panasonic
65T8251
Res, Thick Film, 10M, 5%, 0.1W, 0402; Resistance Panasonic 65T8251
RES, THICK FILM, 10M, 5%, 0.1W, 0402; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.1W, 0402; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10M, 5%, 0.1W, 0402, Reel; Resistance Panasonic - 97W7137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.1W, 0402, Reel; Resistance Panasonic
97W7137
Res, Thick Film, 10M, 5%, 0.1W, 0402, Reel; Resistance Panasonic 97W7137
RES, THICK FILM, 10M, 5%, 0.1W, 0402, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.1W, 0402, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2GEJ106X 65T8251 97W7137
Product Name Automotive 100mW 50V Resistor Res, Thick Film, 10M, 5%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 10M, 5%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details